Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments LM4431M3-2.5
LM4431M3-2.5
Not For New Designs
PMIC - Voltage Reference
Description:
IC VREF SHUNT 2% SOT23-3
Manufacturer:
Texas Instruments
Datasheet:
LM4431M3-2.5 Datasheet
History Price: $1.69000
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM4431M3-2.5 vs LM431SBCMLX
Part No
LM4431M3-2.5
LM431SBCMLX
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Reference Type
Shunt
Shunt
Output Type
Fixed
Adjustable
Voltage - Output (Min/Fixed)
2.5V
2.495V
Voltage - Output (Max)
-
36 V
Current - Output
15 mA
100 mA
Tolerance
?%
?%
Temperature Coefficient
30ppm/ ℃ Typical
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
35μVrms
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
100 μA
1 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-243AA
Supplier Device Package
SOT-23-3
SOT-89-3