LM431SCCMLX
LM431SCCMLX
Active
Description:  IC VREF SHUNT ADJ 0.5% SOT89-3
Manufacturer:  onsemi
Datasheet:   LM431SCCMLX Datasheet
History Price: $0.68000
In Stock: 4200
LM431SCCMLX vs LM4431M3-2.5
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Reference Type
Shunt
Shunt
Output Type
Adjustable
Fixed
Voltage - Output (Min/Fixed)
2.495V
2.5V
Voltage - Output (Max)
36 V
-
Current - Output
100 mA
15 mA
Tolerance
?.5%
?%
Temperature Coefficient
50ppm/ ℃ Typical
30ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
35μVrms
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
1 mA
100 μA
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-89-3
SOT-23-3