Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ onsemi LM431SBCMLX
LM431SBCMLX
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SHUNT ADJ 1% SOT89-3
Manufacturer:
onsemi
Datasheet:
LM431SBCMLX Datasheet
History Price: Obsolete
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM431SBCMLX vs LM431SBCM32X
Part No
LM431SBCMLX
LM431SBCM32X
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
Shunt
Shunt
Output Type
Adjustable
Adjustable
Voltage - Output (Min/Fixed)
2.495V
2.495V
Voltage - Output (Max)
36 V
36 V
Current - Output
100 mA
100 mA
Tolerance
?%
?%
Temperature Coefficient
50ppm/ ℃ Typical
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
1 mA
1 mA
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-89-3
SOT-23-3