LM431CIM
LM431CIM
Active
Description:  IC VREF SHUNT ADJ 8SOIC
Manufacturer:  National Semiconductor
Datasheet:   LM431CIM Datasheet
History Price: $0.45000
In Stock: 3500
LM431CIM vs LM431CIM3
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Not For New Designs
Reference Type
Shunt
Shunt
Output Type
Adjustable
Adjustable
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
37 V
37 V
Current - Output
100 mA
100 mA
Tolerance
-
-0.6%, +0.4%
Temperature Coefficient
50ppm/ ℃ Typical
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
1 mA
1 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-SOIC
SOT-23-3