Packaging
Tape & Reel (TR)
Tube
Type
General Purpose
General Purpose
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
16mA @ 5V
Current - Quiescent (Max)
2.5mA
1mA
Propagation Delay (Max)
700ns
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-SOIC
8-PDIP