☰
LM393FVJ-E2
LM393FVJ-E2
Active
Description:  IC COMPARATOR 2 GEN PUR 8TSSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   LM393FVJ-E2 Datasheet
History Price: $0.61000
In Stock: 340
LM393FVJ-E2 vs LM339FJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
-
Open-Collector
Voltage - Supply, Single/Dual (?
3V ~ 32V, ?.5V ~ 16V
3V ~ 32V, ?.5V ~ 16V
Voltage - Input Offset (Max)
4.5mV @ 1.4V
4.5mV @ 1.4V
Current - Input Bias (Max)
0.25μA @ 5V
0.05μA @ 1.4V
Current - Output (Typ)
16mA @ 5V
16mA @ 5V
Current - Quiescent (Max)
1mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TSSOP-BJ
14-SOPJ