LM359M
LM359M
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM359M Datasheet
History Price: $1.51000
In Stock: 13600
LM359M vs LM359MX
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
60V/μs
60V/μs
Gain Bandwidth Product
400 MHz
400 MHz
-3db Bandwidth
-
-
Current - Input Bias
8 μA
8 μA
Voltage - Input Offset
-
-
Current - Supply
18.5mA (x2 Channels)
18.5mA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
22 V
22 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC