Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics LM358WDT
LM358WDT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:
STMicroelectronics
Datasheet:
LM358WDT Datasheet
History Price: $0.44000
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM358WDT vs LM358PW
Part No
LM358WDT
LM358PW
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Texas Instruments
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.6V/μs
0.3V/μs
Gain Bandwidth Product
1.1 MHz
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
20 nA
Voltage - Input Offset
2 mV
3 mV
Current - Supply
700μA
500μA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
8-TSSOP