Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Fairchild Semiconductor LM358N
LM358N
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:
Fairchild Semiconductor
Datasheet:
LM358N Datasheet
History Price: Active
In Stock: 12900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM358N vs LM3900DR
Part No
LM358N
LM3900DR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Fairchild Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
0.7V/μs
20V/μs
Gain Bandwidth Product
700 kHz
2.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
30 nA
Voltage - Input Offset
3 mV
-
Current - Supply
700μA
6.2mA (x4 Channels)
Current - Output / Channel
40 mA
10 mA
Voltage - Supply Span (Min)
5 V
4.4 V
Voltage - Supply Span (Max)
40 V
32 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
14-SOIC