LM358N
LM358N
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   LM358N Datasheet
History Price: Active
In Stock: 12900
LM358N vs LM358NG
Part No
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.7V/μs
-
Gain Bandwidth Product
700 kHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
45 nA
Voltage - Input Offset
3 mV
2 mV
Current - Supply
700μA
800μA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
5 V
3 V
Voltage - Supply Span (Max)
40 V
32 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP