☰
LM339FVJ-E2
LM339FVJ-E2
Active
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   LM339FVJ-E2 Datasheet
History Price: $1.48000
In Stock: 17920
LM339FVJ-E2 vs LM339FJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
Open-Collector
Open-Collector
Voltage - Supply, Single/Dual (?
3V ~ 32V, ?.5V ~ 16V
3V ~ 32V, ?.5V ~ 16V
Voltage - Input Offset (Max)
4.5mV @ 1.4V
4.5mV @ 1.4V
Current - Input Bias (Max)
0.05μA @ 1.4V
0.05μA @ 1.4V
Current - Output (Typ)
16mA @ 5V
16mA @ 5V
Current - Quiescent (Max)
2mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP-BJ
14-SOPJ