Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LM321MF
LM321MF
Not For New Designs
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
LM321MF Datasheet
History Price: $1.60000
In Stock: 39280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM321MF vs LM324F-E2
Part No
LM321MF
LM324F-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
0.4V/μs
0.3V/μs
Gain Bandwidth Product
1 MHz
800 kHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
20 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
660μA
1mA
Current - Output / Channel
40 mA
30 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
30 V
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-5
14-SOP