LM301ADR2G
LM301ADR2G
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  onsemi
Datasheet:   LM301ADR2G Datasheet
History Price: $0.67000
In Stock: 4200
LM301ADR2G vs LM3900D
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
0.5V/μs
20V/μs
Gain Bandwidth Product
-
2.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
70 nA
30 nA
Voltage - Input Offset
2 mV
-
Current - Supply
1.8mA
6.2mA (x4 Channels)
Current - Output / Channel
-
10 mA
Voltage - Supply Span (Min)
10 V
4.4 V
Voltage - Supply Span (Max)
36 V
32 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC