Packaging
Cut Tape (CT)
Tape & Reel (TR)
Output Type
-
Open-Collector
Voltage - Supply, Single/Dual (?
-
3V ~ 32V, ?.5V ~ 16V
Voltage - Input Offset (Max)
-
4.5mV @ 5V
Current - Input Bias (Max)
-
0.05μA @ 5V
Current - Output (Typ)
-
16mA @ 5V
Current - Quiescent (Max)
-
2mA
Propagation Delay (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
-
14-LSSOP (0.173", 4.40mm Width)
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SSOP-B