Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
Differential
General Purpose
Output Type
CMOS, MOS, Open-Drain, TTL
Open-Collector
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
3V ~ 32V, ?.5V ~ 16V
Voltage - Input Offset (Max)
5mV @ 30V
4.5mV @ 1.4V
Current - Input Bias (Max)
0.25μA @ 5V
0.05μA @ 1.4V
Current - Output (Typ)
20mA
16mA @ 5V
Current - Quiescent (Max)
2.5mA
2mA
Propagation Delay (Max)
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
14-SOP