LM2852XMXA-0.8/NOPB
LM2852XMXA-0.8/NOPB
Active
Description:  SWITCHING REGULATOR, VOLTAGE-MOD
Manufacturer:  National Semiconductor
History Price: $2.12000
In Stock: 31700
LM2852XMXA-0.8/NOPB vs LM2853MH-3.0
Series
-
SIMPLE SWITCHER
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Fixed
Number of Outputs
-
1
Voltage - Input (Min)
-
3V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
3V
Voltage - Output (Max)
-
-
Current - Output
-
3A
Frequency - Switching
-
550kHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
14-HTSSOP