Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ National Semiconductor LM2852XMXA-0.8/NOPB
LM2852XMXA-0.8/NOPB
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
SWITCHING REGULATOR, VOLTAGE-MOD
Manufacturer:
National Semiconductor
Datasheet:
LM2852XMXA-0.8/NOPB Datasheet
History Price: $2.12000
In Stock: 31700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM2852XMXA-0.8/NOPB vs LM2853MH-1.5
Part No
LM2852XMXA-0.8/NOPB
LM2853MH-1.5
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
National Semiconductor
National Semiconductor
Series
-
SIMPLE SWITCHER
Packaging
Bulk
Bulk
Status
Active
Obsolete
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Fixed
Number of Outputs
-
1
Voltage - Input (Min)
-
3V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
1.5V
Voltage - Output (Max)
-
-
Current - Output
-
3A
Frequency - Switching
-
550kHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
14-HTSSOP