Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ National Semiconductor LM2596SX-3.3
LM2596SX-3.3
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
SWITCHING REGULATOR, VOLTAGE-MOD
Manufacturer:
National Semiconductor
Datasheet:
LM2596SX-3.3 Datasheet
History Price: Active
In Stock: 17000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM2596SX-3.3 vs LM2853MHX-1.2
Part No
LM2596SX-3.3
LM2853MHX-1.2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
National Semiconductor
Texas Instruments
Series
-
SIMPLE SWITCHER
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Fixed
Number of Outputs
-
1
Voltage - Input (Min)
-
3V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
1.2V
Voltage - Output (Max)
-
-
Current - Output
-
3A
Frequency - Switching
-
550kHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
14-HTSSOP