LM2596SX-3.3
LM2596SX-3.3
Active
Description:  SWITCHING REGULATOR, VOLTAGE-MOD
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 17000
LM2596SX-3.3 vs LM2853MH-1.2
Series
-
SIMPLE SWITCHER
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Fixed
Number of Outputs
-
1
Voltage - Input (Min)
-
3V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
1.2V
Voltage - Output (Max)
-
-
Current - Output
-
3A
Frequency - Switching
-
550kHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
14-HTSSOP