☰
LM239D
LM239D
Active
Description:  IC COMPARATOR 4 GEN PUR 14SO
Manufacturer:  STMicroelectronics
Datasheet:   LM239D Datasheet
History Price: $0.69000
In Stock: 1120
LM239D vs LM2901FV-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Open-Collector
Voltage - Supply, Single/Dual (?
2V ~ 32V, ?V ~ 16V
3V ~ 32V, ?.5V ~ 16V
Voltage - Input Offset (Max)
5mV @ 30V
4.5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.05μA @ 5V
Current - Output (Typ)
16mA @ 5V
16mA @ 5V
Current - Quiescent (Max)
2mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-LSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SO
14-SSOP-B