Packaging
Tube
Tape & Reel (TR)
Type
General Purpose
General Purpose
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Open-Collector
Voltage - Supply, Single/Dual (?
2V ~ 32V, ?V ~ 16V
3V ~ 32V, ?.5V ~ 16V
Voltage - Input Offset (Max)
5mV @ 30V
4.5mV @ 1.4V
Current - Input Bias (Max)
0.25μA @ 5V
0.05μA @ 1.4V
Current - Output (Typ)
16mA @ 5V
16mA @ 5V
Current - Quiescent (Max)
2mA
2mA
Propagation Delay (Max)
-
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SO
14-SOP