Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ onsemi LM201ANG
LM201ANG
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
onsemi
Datasheet:
LM201ANG Datasheet
History Price: Obsolete
In Stock: 35300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM201ANG vs LM2904QDR
Part No
LM201ANG
LM2904QDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
0.5V/μs
0.3V/μs
Gain Bandwidth Product
1 MHz
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
30 nA
20 nA
Voltage - Input Offset
700 μV
3 mV
Current - Supply
1.8mA
500μA (x2 Channels)
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
10 V
3 V
Voltage - Supply Span (Max)
44 V
26 V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC