LM193N
LM193N
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   LM193N Datasheet
History Price: Obsolete
In Stock: 34500
LM193N vs LM139AJB
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
General Purpose
Differential
Number of Elements
2
4
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
5mV @ 30V
2mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
0.1μA @ 5V
Current - Output (Typ)
18mA @ 5V
20mA
Current - Quiescent (Max)
2.5mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
8-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-DIP
14-CDIP