LM193H
LM193H
Active
Description:  IC COMPARATOR 2 GEN PUR TO99-8
Manufacturer:  Texas Instruments
Datasheet:   LM193H Datasheet
History Price: $16.16000
In Stock: 47900
LM193H vs LM139J/SCA
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Type
General Purpose
-
Number of Elements
2
-
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
-
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
-
Voltage - Input Offset (Max)
5mV @ 30V
-
Current - Input Bias (Max)
0.1μA @ 5V
-
Current - Output (Typ)
16mA @ 5V
-
Current - Quiescent (Max)
2.5mA
-
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
700ns
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
TO-99-8 Metal Can
-
Mounting Type
Through Hole
-
Supplier Device Package
TO-99-8
-