LM193DRG4
LM193DRG4
Discontinued
Description:  IC COMPARATOR 2 DIFF 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM193DRG4 Datasheet
History Price: $0.26000
In Stock: 4600
LM193DRG4 vs LM111LB
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Type
Differential
-
Number of Elements
2
-
Output Type
CMOS, MOS, Open-Drain, TTL
-
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
-
Voltage - Input Offset (Max)
5mV @ 30V
-
Current - Input Bias (Max)
0.1μA @ 5V
-
Current - Output (Typ)
20mA
-
Current - Quiescent (Max)
2.5mA
-
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Mounting Type
Surface Mount
-
Supplier Device Package
8-SOIC
-