Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LM193DR
LM193DR
Active
Linear - Comparators
Description:
IC COMPARATOR 2 DIFF 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
LM193DR Datasheet
History Price: $0.88000
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM193DR vs LM139AWGRQMLV
Part No
LM193DR
LM139AWGRQMLV
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Differential
Differential
Number of Elements
2
4
Output Type
CMOS, MOS, Open-Drain, TTL
Open-Collector, CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 30V, ?V ~ 30V
Voltage - Input Offset (Max)
5mV @ 30V
2mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
0.001pA @ 5V
Current - Output (Typ)
20mA
6mA
Current - Quiescent (Max)
2.5mA
2mA
CMRR, PSRR (Typ)
-
70dB CMRR, 60dB PSRR
Propagation Delay (Max)
-
1.3μs (Typ)
Hysteresis
-
10mV
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-CSOIC (0.250", 6.35mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
14-CFP