Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics LM158QT
LM158QT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8DFN
Manufacturer:
STMicroelectronics
Datasheet:
LM158QT Datasheet
History Price: $2.49000
In Stock: 12100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM158QT vs LM158AJ
Part No
LM158QT
LM158AJ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Texas Instruments
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
Differential
-
Slew Rate
0.6V/μs
0.3V/μs
Gain Bandwidth Product
1.1 MHz
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
15 nA
Voltage - Input Offset
5 mV
2 mV
Current - Supply
700μA (x2 Channels)
500μA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-UFDFN Exposed Pad
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-DFN (2x2)
8-CDIP