LM158QT
LM158QT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DFN
Manufacturer:  STMicroelectronics
Datasheet:   LM158QT Datasheet
History Price: $2.49000
In Stock: 12100
LM158QT vs LM1558H
Part No
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Box
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
Differential
-
Slew Rate
0.6V/μs
0.5V/μs
Gain Bandwidth Product
1.1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
200 nA
Voltage - Input Offset
5 mV
1 mV
Current - Supply
700μA (x2 Channels)
3mA (x2 Channels)
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
3 V
44 V
Voltage - Supply Span (Max)
30 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-UFDFN Exposed Pad
TO-99-8 Metal Can
Supplier Device Package
8-DFN (2x2)
TO-99-8