LM158N
LM158N
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   LM158N Datasheet
History Price: Obsolete
In Stock: 31000
LM158N vs LM146J/B
Part No
Series
Automotive, AEC-Q100
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
-
Output Type
Differential
-
Slew Rate
0.6V/μs
-
Gain Bandwidth Product
1.1 MHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
-
Voltage - Input Offset
5 mV
-
Current - Supply
700μA (x2 Channels)
-
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
3 V
-
Voltage - Supply Span (Max)
30 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
16-CDIP