Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics LM158N
LM158N
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8MINI DIP
Manufacturer:
STMicroelectronics
Datasheet:
LM158N Datasheet
History Price: Obsolete
In Stock: 31000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM158N vs LM1458CMX
Part No
LM158N
LM1458CMX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
onsemi
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
Differential
-
Slew Rate
0.6V/μs
0.5V/μs
Gain Bandwidth Product
1.1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
20 nA
80 nA
Voltage - Input Offset
5 mV
2 mV
Current - Supply
700μA (x2 Channels)
2.3mA (x2 Channels)
Current - Output / Channel
40 mA
20 mA
Voltage - Supply Span (Min)
3 V
36 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-Mini DIP
8-SOIC