LM158AJGB
LM158AJGB
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM158AJGB Datasheet
History Price: Active
In Stock: 40100
LM158AJGB vs LM1458M
Part No
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.3V/μs
0.5V/μs
Gain Bandwidth Product
700 kHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
200 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
500μA (x2 Channels)
3mA (x2 Channels)
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
3 V
36 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC