LM158AJ
LM158AJ
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM158AJ Datasheet
History Price: $8.18000
In Stock: 34600
LM158AJ vs LM13700N
Part No
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
2
2
Output Type
-
Push-Pull
Slew Rate
0.3V/μs
50V/μs
Gain Bandwidth Product
700 kHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
400 nA
Voltage - Input Offset
2 mV
300 μV
Current - Supply
500μA (x2 Channels)
2.6mA (x2 Channels)
Current - Output / Channel
40 mA
500 μA
Voltage - Supply Span (Min)
3 V
10 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
16-PDIP