Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LM1558H
LM1558H
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:
Texas Instruments
Datasheet:
LM1558H Datasheet
History Price: $15.76000
In Stock: 18100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM1558H vs LM13700N
Part No
LM1558H
LM13700N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Box
Bulk or Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
2
2
Output Type
-
Push-Pull
Slew Rate
0.5V/μs
50V/μs
Gain Bandwidth Product
1 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 nA
400 nA
Voltage - Input Offset
1 mV
300 μV
Current - Supply
3mA (x2 Channels)
2.6mA (x2 Channels)
Current - Output / Channel
-
500 μA
Voltage - Supply Span (Min)
44 V
10 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
16-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
16-PDIP