LM148J
LM148J
Active
Description:  IC OPAMP GP 4 CIRCUIT 14CDIP
Manufacturer:  National Semiconductor
Datasheet:   LM148J Datasheet
History Price: Active
In Stock: 38200
LM148J vs LM1536H/883
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
-
Output Type
-
-
Slew Rate
0.5V/μs
1.4V/μs
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
30 nA
35 nA
Voltage - Input Offset
1 mV
7 mV
Current - Supply
2.4mA (x4 Channels)
-
Current - Output / Channel
25 mA
12 mA
Voltage - Supply Span (Min)
10 V
56 V
Voltage - Supply Span (Max)
44 V
56 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
14-CDIP
TO-99-8