LM148J/PB
LM148J/PB
Active
Description:  IC OPAMP GP 4 CIRCUIT 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM148J/PB Datasheet
History Price: $17.31000
In Stock: 12600
LM148J/PB vs LM158FKB
Series
-
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
0.5V/μs
0.3V/μs
Gain Bandwidth Product
1 MHz
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
30 nA
20 nA
Voltage - Input Offset
1 mV
3 mV
Current - Supply
2.4mA (x4 Channels)
500μA (x2 Channels)
Current - Output / Channel
25 mA
40 mA
Voltage - Supply Span (Min)
10 V
3 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
14-CDIP
20-LCCC (8.89x8.89)