LM148J/PB
LM148J/PB
Active
Description:  IC OPAMP GP 4 CIRCUIT 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM148J/PB Datasheet
History Price: $17.31000
In Stock: 12600
LM148J/PB vs LM13700N
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
4
2
Output Type
-
Push-Pull
Slew Rate
0.5V/μs
50V/μs
Gain Bandwidth Product
1 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 nA
400 nA
Voltage - Input Offset
1 mV
300 μV
Current - Supply
2.4mA (x4 Channels)
2.6mA (x2 Channels)
Current - Output / Channel
25 mA
500 μA
Voltage - Supply Span (Min)
10 V
10 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
16-PDIP