LM146J/B
LM146J/B
Active
Description:  IC OPAMP GP 16CDIP
Manufacturer:  Rochester Electronics
Datasheet:   LM146J/B Datasheet
History Price: $82.43000
In Stock: 44900
LM146J/B vs LM158AH
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
-
2
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
1.2 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
40 nA
Voltage - Input Offset
-
2 mV
Current - Supply
-
1mA
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
-
3 V
Voltage - Supply Span (Max)
-
32 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
16-CDIP
TO-99-8