Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rochester Electronics LM146J/B
LM146J/B
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 16CDIP
Manufacturer:
Rochester Electronics
Datasheet:
LM146J/B Datasheet
History Price: $82.43000
In Stock: 44900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM146J/B vs LM1558H
Part No
LM146J/B
LM1558H
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Texas Instruments
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
-
2
Output Type
-
-
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
1.2 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
200 nA
Voltage - Input Offset
-
1 mV
Current - Supply
-
3mA (x2 Channels)
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
-
44 V
Voltage - Supply Span (Max)
-
44 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
16-CDIP
TO-99-8