Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ National Semiconductor LM1458MX
LM1458MX
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:
National Semiconductor
Datasheet:
LM1458MX Datasheet
History Price: $0.77000
In Stock: 15000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM1458MX vs LM13700MX
Part No
LM1458MX
LM13700MX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Not For New Designs
Amplifier Type
General Purpose
Transconductance
Number of Circuits
2
2
Output Type
-
Push-Pull
Slew Rate
0.5V/μs
50V/μs
Gain Bandwidth Product
-
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 nA
400 nA
Voltage - Input Offset
1 mV
300 μV
Current - Supply
3mA (x2 Channels)
2.6mA (x2 Channels)
Current - Output / Channel
20 mA
500 μA
Voltage - Supply Span (Min)
36 V
10 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC