LM1458CMX
LM1458CMX
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  onsemi
Datasheet:   LM1458CMX Datasheet
History Price: Obsolete
In Stock: 16200
LM1458CMX vs LM1558H
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Box
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.5V/μs
0.5V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
200 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
2.3mA (x2 Channels)
3mA (x2 Channels)
Current - Output / Channel
20 mA
-
Voltage - Supply Span (Min)
36 V
44 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SOIC
TO-99-8