LM139J
LM139J
Active
Description:  IC COMPARATOR 4 DIFF 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM139J Datasheet
History Price: Active
In Stock: 33800
LM139J vs LM161H/883
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Differential
-
Number of Elements
4
-
Output Type
Open-Collector, Open-Drain
-
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
-
Voltage - Input Offset (Max)
5mV @ 1.4V
-
Current - Input Bias (Max)
0.1μA @ 1.4V
-
Current - Output (Typ)
20mA
-
Current - Quiescent (Max)
2mA
-
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
14-CDIP (0.300", 7.62mm)
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-