Status
Active
Discontinued
Type
Differential
Differential
Output Type
Open-Collector, Open-Drain
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
5mV @ 1.4V
5mV @ 30V
Current - Input Bias (Max)
0.1μA @ 1.4V
0.1μA @ 5V
Current - Output (Typ)
20mA
20mA
Current - Quiescent (Max)
2mA
2mA
Propagation Delay (Max)
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
14-SOIC