Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LM139J
LM139J
Active
Linear - Comparators
Description:
IC COMPARATOR 4 DIFF 14CDIP
Manufacturer:
Texas Instruments
Datasheet:
LM139J Datasheet
History Price: Active
In Stock: 33800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM139J vs LM119H/883
Part No
LM139J
LM119H/883
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Differential
General Purpose
Number of Elements
4
2
Output Type
Open-Collector, Open-Drain
Open-Collector, DTL, RTL, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
36V
Voltage - Input Offset (Max)
5mV @ 1.4V
4mV @ ?5V
Current - Input Bias (Max)
0.1μA @ 1.4V
0.5pA @ ?5V
Current - Output (Typ)
20mA
-
Current - Quiescent (Max)
2mA
4.5mA, 11.5mA
CMRR, PSRR (Typ)
-
80dB CMRR
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
TO-100-10 Metal Can
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
TO-100-10