Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics LM139APT
LM139APT
Obsolete
Linear - Comparators
Description:
IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
LM139APT Datasheet
History Price: Obsolete
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM139APT vs LM119H/883
Part No
LM139APT
LM119H/883
Category
Linear - Comparators
Linear - Comparators
Manufacturer
STMicroelectronics
National Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
4
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Open-Collector, DTL, RTL, TTL
Voltage - Supply, Single/Dual (?
2V ~ 32V, ?V ~ 16V
36V
Voltage - Input Offset (Max)
2mV @ 30V
4mV @ ?5V
Current - Input Bias (Max)
0.1μA @ 5V
0.5pA @ ?5V
Current - Output (Typ)
16mA @ 5V
-
Current - Quiescent (Max)
2mA
4.5mA, 11.5mA
CMRR, PSRR (Typ)
-
80dB CMRR
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
TO-100-10 Metal Can
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-TSSOP
TO-100-10