LM139AJB
LM139AJB
Active
Description:  IC COMPARATOR 4 DIFF 14CDIP
Manufacturer:  National Semiconductor
Datasheet:   LM139AJB Datasheet
History Price: Active
In Stock: 800
LM139AJB vs LM139J/SCA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Differential
-
Number of Elements
4
-
Output Type
Open-Collector, CMOS, MOS, TTL
-
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
-
Voltage - Input Offset (Max)
2mV @ 30V
-
Current - Input Bias (Max)
0.1μA @ 5V
-
Current - Output (Typ)
20mA
-
Current - Quiescent (Max)
2mA
-
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
14-CDIP (0.300", 7.62mm)
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-