LM139ADT
LM139ADT
Active
Description:  IC COMPARATOR 4 GEN PUR 14SO
Manufacturer:  STMicroelectronics
Datasheet:   LM139ADT Datasheet
History Price: $2.42000
In Stock: 33100
LM139ADT vs LM193DRG4
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Type
General Purpose
Differential
Number of Elements
4
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
2V ~ 32V, ?V ~ 16V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
2mV @ 30V
5mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
0.1μA @ 5V
Current - Output (Typ)
16mA @ 5V
20mA
Current - Quiescent (Max)
2mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SO
8-SOIC