Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LM139ADR
LM139ADR
Active
Linear - Comparators
Description:
IC COMPARATOR 4 DIFF 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
LM139ADR Datasheet
History Price: $2.72000
In Stock: 20900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM139ADR vs LM193N
Part No
LM139ADR
LM193N
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Differential
General Purpose
Number of Elements
4
2
Output Type
CMOS, MOS, Open-Collector, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
2mV @ 30V
5mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
20mA
18mA @ 5V
Current - Quiescent (Max)
2mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
8-DIP