LM13700N
LM13700N
Obsolete
Description:  IC OPAMP TRANSCOND 2 CIRC 16DIP
Manufacturer:  Texas Instruments
Datasheet:   LM13700N Datasheet
History Price: Obsolete
In Stock: 10700
LM13700N vs LM1458M
Part No
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Transconductance
General Purpose
Number of Circuits
2
2
Output Type
Push-Pull
-
Slew Rate
50V/μs
0.5V/μs
Gain Bandwidth Product
2 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
400 nA
200 nA
Voltage - Input Offset
300 μV
1 mV
Current - Supply
2.6mA (x2 Channels)
3mA (x2 Channels)
Current - Output / Channel
500 μA
-
Voltage - Supply Span (Min)
10 V
36 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOIC