Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LM119J
LM119J
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 14CDIP
Manufacturer:
Texas Instruments
Datasheet:
LM119J Datasheet
History Price: $68.42000
In Stock: 17800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM119J vs LM139ADRG4
Part No
LM119J
LM139ADRG4
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Type
General Purpose
Differential
Number of Elements
2
4
Output Type
DTL, Open-Collector, RTL, TTL
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
5V ~ 36V, ?.5V ~ 18V
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
4mV @ ?5V
2mV @ 30V
Current - Input Bias (Max)
0.5μA @ ±15V
0.1μA @ 5V
Current - Output (Typ)
25mA
20mA
Current - Quiescent (Max)
11.5mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
14-SOIC