LM119J
LM119J
Active
Description:  IC COMPARATOR 2 GEN PUR 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM119J Datasheet
History Price: $68.42000
In Stock: 17800
LM119J vs LM111LB
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
General Purpose
-
Number of Elements
2
-
Output Type
DTL, Open-Collector, RTL, TTL
-
Voltage - Supply, Single/Dual (?
5V ~ 36V, ?.5V ~ 18V
-
Voltage - Input Offset (Max)
4mV @ ?5V
-
Current - Input Bias (Max)
0.5μA @ ±15V
-
Current - Output (Typ)
25mA
-
Current - Quiescent (Max)
11.5mA
-
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Package / Case
14-CDIP (0.300", 7.62mm)
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-